Everlight International Corp. Optoisolators - Logic Output - H11L2 H11L2

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 810600-H11L2 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 100ns, 100ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 16V
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 810600-H11L2 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 100ns, 100ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L2 - 810600-H11L2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L2
810600-H11L2
Optoisolators - Logic Output - H11L2 810600-H11L2
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 810600-H11L2 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 100ns, 100ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 16V

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 810600-H11L2
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector
Data Rate: 1MHz
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 100ns, 100ns
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 65
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 16V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 810600-H11L2
Product Name Optoisolators - Logic Output - H11L2
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243723-SI8284CD-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
8B49 Voltage Output Module - 8B49-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details