Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8284CD-IS

Description
Win Source Part Number: 1243723-SI8284CD-IS Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.5A, 3A Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 50ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5ns Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. Voltage - Output Supply: 12V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3523 Base Product Number: SI8284 Product Status: Not For New Designs Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243723-SI8284CD-IS Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.5A, 3A Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 50ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5ns Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. Voltage - Output Supply: 12V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3523 Base Product Number: SI8284 Product Status: Not For New Designs Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243723-SI8284CD-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243723-SI8284CD-IS
Isolators - Isolators - Gate Drivers 1243723-SI8284CD-IS
Win Source Part Number: 1243723-SI8284CD-IS Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.5A, 3A Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 50ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5ns Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. Voltage - Output Supply: 12V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3523 Base Product Number: SI8284 Product Status: Not For New Designs Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243723-SI8284CD-IS
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2.5A, 3A
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 50ns, 50ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5ns
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
Voltage - Output Supply: 12V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3523
Base Product Number: SI8284
Product Status: Not For New Designs
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243723-SI8284CD-IS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243496-SI823H5BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details