Everlight International Corp. LED White Lighting EAPL2835WA5

Description
LED Lighting - White, Neutral 4000K 3.25V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Neutral 4000K 3.25V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1480-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1480-1-ND
LED White Lighting 1080-1480-1-ND
LED Lighting - White, Neutral 4000K 3.25V 60mA 120° 1411 (3528 Metric)

LED Lighting - White, Neutral 4000K 3.25V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1480-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1480-6-ND
LED White Lighting 1080-1480-6-ND
LED Lighting - White, Neutral 4000K 3.25V 60mA 120° 1411 (3528 Metric)

LED Lighting - White, Neutral 4000K 3.25V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1480-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1480-2-ND
LED White Lighting 1080-1480-2-ND
LED Lighting - White, Neutral 4000K 3.25V 60mA 120° 1411 (3528 Metric)

LED Lighting - White, Neutral 4000K 3.25V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1480-1-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Infrared Light Emitting Small LED With Reflector - SML-M13RT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.9)
Peak Wavelength 870 nm (8700 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details