Everlight Electronics Co., Ltd. LED COOL WHITE 5650K 6SMD 61-238/QK2C-B50632FAGB2/ET

Description
LED COOL WHITE 5650K 6SMD
Description
LED COOL WHITE 5650K 6SMD

Suppliers

Company
Product
Description
Supplier Links
LED COOL WHITE 5650K 6SMD - 282-61-238/QK2C-B50632FAGB2/ET - Utmel Electronic Limited
Hong Kong, China
LED COOL WHITE 5650K 6SMD
282-61-238/QK2C-B50632FAGB2/ET
LED COOL WHITE 5650K 6SMD 282-61-238/QK2C-B50632FAGB2/ET
LED COOL WHITE 5650K 6SMD

LED COOL WHITE 5650K 6SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 282-61-238/QK2C-B50632FAGB2/ET
Product Name LED COOL WHITE 5650K 6SMD
LED Package: 5.00mm Lx5.00mm W
LED Type White; White, Cool
Viewing Angle 120 degrees
Luminous Intensity 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details