ETTINGER GmbH Spacer, Swage Round, Ceramic, 5.3Mm; Spacer Type Ettinger 13.86.235

Description
SPACER, SWAGE ROUND, CERAMIC, 5.3MM; Spacer Type:Swage Round; Spacer Material:Ceramic; Outer Diameter:5mm; Inner Diameter:2.3mm; Overall Length:5.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, SWAGE ROUND, CERAMIC, 5.3MM; Spacer Type:Swage Round; Spacer Material:Ceramic; Outer Diameter:5mm; Inner Diameter:2.3mm; Overall Length:5.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Swage Round, Ceramic, 5.3Mm; Spacer Type Ettinger - 58Y8072 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Swage Round, Ceramic, 5.3Mm; Spacer Type Ettinger
58Y8072
Spacer, Swage Round, Ceramic, 5.3Mm; Spacer Type Ettinger 58Y8072
SPACER, SWAGE ROUND, CERAMIC, 5.3MM; Spacer Type:Swage Round; Spacer Material:Ceramic; Outer Diameter:5mm; Inner Diameter:2.3mm; Overall Length:5.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, SWAGE ROUND, CERAMIC, 5.3MM; Spacer Type:Swage Round; Spacer Material:Ceramic; Outer Diameter:5mm; Inner Diameter:2.3mm; Overall Length:5.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y8072
Product Name Spacer, Swage Round, Ceramic, 5.3Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2051218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Aluminum Standoffs - BSOA-3.5M3-22 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details