ETTINGER GmbH Standoff, Round Female, Nylon, 12Mm, M3; Standoff Material Ettinger 05.33.212

Description
STANDOFF, ROUND FEMALE, NYLON, 12MM, M3; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:12mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND FEMALE, NYLON, 12MM, M3; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:12mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Nylon, 12Mm, M3; Standoff Material Ettinger - 10AC9584 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 12Mm, M3; Standoff Material Ettinger
10AC9584
Standoff, Round Female, Nylon, 12Mm, M3; Standoff Material Ettinger 10AC9584
STANDOFF, ROUND FEMALE, NYLON, 12MM, M3; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:12mm; Product Range:-; Overall RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 12MM, M3; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:12mm; Product Range:-; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AC9584
Product Name Standoff, Round Female, Nylon, 12Mm, M3; Standoff Material Ettinger
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-25ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details