ETTINGER GmbH Spacer, Bright Zinc, M3X10; Standoff Material Ettinger 05.13.101

Description
SPACER, BRIGHT ZINC, M3X10; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.13 Series; Overall Length:16mm; External Width:5.5mm; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SPACER, BRIGHT ZINC, M3X10; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.13 Series; Overall Length:16mm; External Width:5.5mm; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Bright Zinc, M3X10; Standoff Material Ettinger - 59M3953 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Bright Zinc, M3X10; Standoff Material Ettinger
59M3953
Spacer, Bright Zinc, M3X10; Standoff Material Ettinger 59M3953
SPACER, BRIGHT ZINC, M3X10; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.13 Series; Overall Length:16mm; External Width:5.5mm; SVHC:No RoHS Compliant: Yes

SPACER, BRIGHT ZINC, M3X10; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.13 Series; Overall Length:16mm; External Width:5.5mm; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3953
Product Name Spacer, Bright Zinc, M3X10; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 1058088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details