ETTINGER GmbH Spacer, M3X6-Ni; Standoff Material Ettinger 05.13.063

Description
SPACER, M3X6-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:05.13 Series; Overall Length:12mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X6-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:05.13 Series; Overall Length:12mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X6-Ni; Standoff Material Ettinger - 59M3947 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X6-Ni; Standoff Material Ettinger
59M3947
Spacer, M3X6-Ni; Standoff Material Ettinger 59M3947
SPACER, M3X6-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:05.13 Series; Overall Length:12mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X6-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:05.13 Series; Overall Length:12mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3947
Product Name Spacer, M3X6-Ni; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

30mm Long, 5mm Dia. Steel Spring Post - S7270YM5030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.18 inch (30 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers