Keystone Electronics Corp. Half Cable Clamp 8152

Description
Part Number: 8152 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8152 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8152 is a steel half cable clamp with a zinc-plated finish and a black vinyl cushion, designed for securing and insulating cables up to 0.875 in (22.2 mm) in diameter. It features a 0.281 in (7.1 mm) hole diameter, a center-to-center distance of 0.937 in (23.8 mm), a thickness of 0.060 in (1.52 mm), and a width of 0.750 in (19.1 mm).

Datasheet Summary
Powered by GS/AI

The 8152 is a steel half cable clamp with a zinc-plated finish and a black vinyl cushion, designed for securing and insulating cables up to 0.875 in (22.2 mm) in diameter. It features a 0.281 in (7.1 mm) hole diameter, a center-to-center distance of 0.937 in (23.8 mm), a thickness of 0.060 in (1.52 mm), and a width of 0.750 in (19.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8152 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8152
Half Cable Clamp 8152
Part Number: 8152 Finish/Plating: Zinc & Clear Chromate For Diameters: .875 (22.2) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8152

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .875 (22.2)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8152-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8152-ND
Cable Supports and Fasteners 36-8152-ND
"Cable Clamp, U-Type Silver Fastener 0.875"" (22.22mm)"

"Cable Clamp, U-Type Silver Fastener 0.875"" (22.22mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8152 36-8152-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers