RS Components, Ltd. P-Clips 2269008

Description
RS PRO W1 Steel P-Clip, 18mm
Request a Quote
Description
RS PRO W1 Steel P-Clip, 18mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2269008 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2269008
P-Clips 2269008
RS PRO W1 Steel P-Clip, 18mm

RS PRO W1 Steel P-Clip, 18mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2269008
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2269017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details
P-Clips - 2209397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 1720827 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.437 inch (11.1 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 233578 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.335 inch (8.5 mm)
Material Pe
View Details