Essentra Components Non Threaded Spacer - Plastic SS6-6

Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet
Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Threaded Spacer - Plastic - SS6-6 - Essentra Components
Erie, PA, USA
Non Threaded Spacer - Plastic
SS6-6
Non Threaded Spacer - Plastic SS6-6
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

Supplier's Site
Board Spacers, Standoffs - RPC3247-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC3247-ND
Board Spacers, Standoffs RPC3247-ND
"Round Spacer Unthreaded #6 PVC 0.750"" (19.05mm) 3/4"" Gray"

"Round Spacer Unthreaded #6 PVC 0.750"" (19.05mm) 3/4"" Gray"

Buy Now Datasheet
Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Essentra Components - 28AH1296 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Essentra Components
28AH1296
Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Essentra Components 28AH1296
SPACER ROUND PVC 6.4MM X 19.1MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.734MM; OVERALL LENGTH:19.05MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; BORE SIZE:3.7MM ROHS COMPLIANT: YES

SPACER ROUND PVC 6.4MM X 19.1MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.734MM; OVERALL LENGTH:19.05MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; BORE SIZE:3.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SS6-6 RPC3247-ND 28AH1296
Product Name Non Threaded Spacer - Plastic Board Spacers, Standoffs Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Essentra Components
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1026570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details