RS Components, Ltd. PCB Supports 220771

Description
Mini adhesive backed support, 4.8mm H
Request a Quote
Description
Mini adhesive backed support, 4.8mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 220771 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
220771
PCB Supports 220771
Mini adhesive backed support, 4.8mm H

Mini adhesive backed support, 4.8mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 220771
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standoffs - 1613564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standoffs - 2240449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standoffs - 1026558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details