Essentra Components Board Supports SP3-10-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RP421-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP421-ND
Board Supports RP421-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Fasteners, Spacers/standoffs; Pcb Support Type Essentra Components - 28AH1286 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Spacers/standoffs; Pcb Support Type Essentra Components
28AH1286
Fasteners, Spacers/standoffs; Pcb Support Type Essentra Components 28AH1286
FASTENERS, SPACERS/STANDOFFS; PCB SUPPORT TYPE:SNAP-IN RIVET LOCK; PCB SUPPORT MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); HEIGHT:15.9MM; EXTERNAL WIDTH:6.35MM; PRODUCT RANGE:- ROHS COMPLIANT: YES

FASTENERS, SPACERS/STANDOFFS; PCB SUPPORT TYPE:SNAP-IN RIVET LOCK; PCB SUPPORT MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); HEIGHT:15.9MM; EXTERNAL WIDTH:6.35MM; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RP421-ND 28AH1286
Product Name Board Supports Fasteners, Spacers/standoffs; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 304128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7165 inch (18.2 mm)
View Details
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details