RS Components, Ltd. 1252191

Description
RS Pro IPN and posts EVA guards are used to provide protection, absorbing impacts. The protectors are anti-scratch, with a cover that is grease and acid resistant with an M4 fire classification. Adhesive, easy to install and adaptable with 3 opening sizes, highly visible with a back and yellow stripe all meeting Reach and RoHS. For Use On = Post and IPN Protection Shape = Corner Material = EVA Colour = Black, Yellow Length = 1m Height = 120 mm Width = 300mm Opening Size = 80 - 120mm Chemical Resistance = Acid, Grease
Request a Quote
Description
RS Pro IPN and posts EVA guards are used to provide protection, absorbing impacts. The protectors are anti-scratch, with a cover that is grease and acid resistant with an M4 fire classification. Adhesive, easy to install and adaptable with 3 opening sizes, highly visible with a back and yellow stripe all meeting Reach and RoHS. For Use On = Post and IPN Protection Shape = Corner Material = EVA Colour = Black, Yellow Length = 1m Height = 120 mm Width = 300mm Opening Size = 80 - 120mm Chemical Resistance = Acid, Grease
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1252191 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro IPN and posts EVA guards are used to provide protection, absorbing impacts. The protectors are anti-scratch, with a cover that is grease and acid resistant with an M4 fire classification. Adhesive, easy to install and adaptable with 3 opening sizes, highly visible with a back and yellow stripe all meeting Reach and RoHS. For Use On = Post and IPN Protection Shape = Corner Material = EVA Colour = Black, Yellow Length = 1m Height = 120 mm Width = 300mm Opening Size = 80 - 120mm Chemical Resistance = Acid, Grease

RS Pro IPN and posts EVA guards are used to provide protection, absorbing impacts. The protectors are anti-scratch, with a cover that is grease and acid resistant with an M4 fire classification. Adhesive, easy to install and adaptable with 3 opening sizes, highly visible with a back and yellow stripe all meeting Reach and RoHS.
For Use On = Post and IPN
Protection Shape = Corner
Material = EVA
Colour = Black, Yellow
Length = 1m
Height = 120 mm
Width = 300mm
Opening Size = 80 - 120mm
Chemical Resistance = Acid, Grease

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bumpers
Product Number 1252191
Unlock Full Specs
to access all available technical data

Similar Products

 - 8400603 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8400613 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8400616 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1223112 - RS Components, Ltd.
RS Components, Ltd.
View Details