RS Components, Ltd. Cable Clips & Clamps 1720824

Description
RS PRO RSKL-AL-5 Cable Clamp
Request a Quote
Description
RS PRO RSKL-AL-5 Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 1720824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
1720824
Cable Clips & Clamps 1720824
RS PRO RSKL-AL-5 Cable Clamp

RS PRO RSKL-AL-5 Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1720824
Product Name Cable Clips & Clamps
Diameter 0.311 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720839 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.169 inch (4.3 mm)
Material Nylon
View Details
Cable Clips & Clamps - 7884842 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.394 inch (10 mm)
Material Copper
View Details
Cable Clips & Clamps - 233584 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.394 inch (10 mm)
Material Pe
View Details
P-Clips - 2682726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Zinc Plated Steel
View Details