Essentra Components Holders, Spacers, Standoffs LEDS2E-3-01

Description
"T1 3/4 LED Standoff Natural Nylon 0.187"" (4.75mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.187"" (4.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - RP505-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
RP505-ND
Holders, Spacers, Standoffs RP505-ND
"T1 3/4 LED Standoff Natural Nylon 0.187"" (4.75mm)"

"T1 3/4 LED Standoff Natural Nylon 0.187"" (4.75mm)"

Buy Now Datasheet
Led Spacer; Height Essentra Components - 28AH1223 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Essentra Components
28AH1223
Led Spacer; Height Essentra Components 28AH1223
LED SPACER; HEIGHT:4.8MM; EXTERNAL DIAMETER:6MM; SPACER MATERIAL:-; PRODUCT RANGE:-; BODY DIAMETER:6MM; BORE SIZE:4.8MM; FOR USE WITH:T-1 3/4 LEDS; OVERALL LENGTH:4.8MM; WIRE DIAMETER:6MM ROHS COMPLIANT: YES

LED SPACER; HEIGHT:4.8MM; EXTERNAL DIAMETER:6MM; SPACER MATERIAL:-; PRODUCT RANGE:-; BODY DIAMETER:6MM; BORE SIZE:4.8MM; FOR USE WITH:T-1 3/4 LEDS; OVERALL LENGTH:4.8MM; WIRE DIAMETER:6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RP505-ND 28AH1223
Product Name Holders, Spacers, Standoffs Led Spacer; Height Essentra Components
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1057978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-16 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details