Essentra Components Pcb Spacer Support, Nylon 6.6, 19.1Mm; Pcb Support Type Essentra Components LCBSB-12-01A

Description
PCB SPACER SUPPORT, NYLON 6.6, 19.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.1mm; Product Range:LCBSB Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
PCB SPACER SUPPORT, NYLON 6.6, 19.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.1mm; Product Range:LCBSB Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 19.1Mm; Pcb Support Type Essentra Components - 69AC6020 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 19.1Mm; Pcb Support Type Essentra Components
69AC6020
Pcb Spacer Support, Nylon 6.6, 19.1Mm; Pcb Support Type Essentra Components 69AC6020
PCB SPACER SUPPORT, NYLON 6.6, 19.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.1mm; Product Range:LCBSB Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 19.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.1mm; Product Range:LCBSB Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC6020
Product Name Pcb Spacer Support, Nylon 6.6, 19.1Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers