Essentra Components Standoff, Hex Male-Female, 35Mm, M3,pk40; Standoff Material Essentra Components HTSN-M3-35-8-2

Description
STANDOFF, HEX MALE-FEMALE, 35MM, M3,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX MALE-FEMALE, 35MM, M3,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Male-Female, 35Mm, M3,pk40; Standoff Material Essentra Components - 61AC7725 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 35Mm, M3,pk40; Standoff Material Essentra Components
61AC7725
Standoff, Hex Male-Female, 35Mm, M3,pk40; Standoff Material Essentra Components 61AC7725
STANDOFF, HEX MALE-FEMALE, 35MM, M3,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 35MM, M3,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7725
Product Name Standoff, Hex Male-Female, 35Mm, M3,pk40; Standoff Material Essentra Components
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers