TE Connectivity Cable Ties 1-608687-0

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ] Product Length : 202 MM  [8 INCH ] Product Thickness : 1.14 MM  [.045 INCH ] Product Width : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.067
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ] Product Length : 202 MM  [8 INCH ] Product Thickness : 1.14 MM  [.045 INCH ] Product Width : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-608687-0 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-608687-0
Cable Ties 1-608687-0
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ] Product Length : 202 MM  [8 INCH ] Product Thickness : 1.14 MM  [.045 INCH ] Product Width : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.067

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ]
  • Product Length : 202 MM  [8 INCH ]
  • Product Thickness : 1.14 MM  [.045 INCH ]
  • Product Width : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18
  • Tensile Strength (NEWT) : 80.067
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 1-608687-0
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-292 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Ties - EN3742-078 - TE Connectivity
Specs
Material Stainless Steel
Length 16.14 inch (410 mm)
View Details