Essentra Components Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components FF-004B

Description
FEET, ROUND, TPE, SCREW, BLACK, PK40; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
FEET, ROUND, TPE, SCREW, BLACK, PK40; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components - 61AC7632 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components
61AC7632
Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components 61AC7632
FEET, ROUND, TPE, SCREW, BLACK, PK40; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

FEET, ROUND, TPE, SCREW, BLACK, PK40; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Thermoplastic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7632
Product Name Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 2240439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details