RS Components, Ltd. Cable Clips & Clamps 2662273

Description
RS PRO CDT-10W Cable Retainer
Request a Quote
Description
RS PRO CDT-10W Cable Retainer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2662273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2662273
Cable Clips & Clamps 2662273
RS PRO CDT-10W Cable Retainer

RS PRO CDT-10W Cable Retainer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2662273
Product Name Cable Clips & Clamps
Diameter 0.197 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 268006 - RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 233562 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details
Cable Clips & Clamps - 1720840 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.187 inch (4.76 mm)
Material Steel; Rubber, Steel
View Details
Cable Clips & Clamps - 2662296 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details