RS Components, Ltd. Cable Clips & Clamps 2691896

Description
RS PRO TT15-500 Cable Clip
Request a Quote
Description
RS PRO TT15-500 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2691896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2691896
Cable Clips & Clamps 2691896
RS PRO TT15-500 Cable Clip

RS PRO TT15-500 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691896
Product Name Cable Clips & Clamps
Diameter 0.591 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178930 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.732 inch (18.6 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1730815 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.276 inch (7 mm)
Material Copper
View Details
Spring Clips - 1753577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
P-Clips - 1440647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details