The AFM series comprises internal-thread aluminum isolation feet with a reflective finish, designed for mounting applications requiring vibration isolation. Each unit features a non-slip NBR O-ring on the underside and is available in sizes ranging from 15 mm to 55 mm in height, with internal threads from M3 to M5. The feet are installed via a threaded insert and have a height (H) between 7 mm and 22 mm, corresponding to their diameter (D) of 15 mm to 55 mm. All variants are sold in packs of four and are suitable for use with equipment requiring secure, non-slip foot mounting.
The surface treatment and finish allows the feet to exhibit a polished and luxurious feel.
Non-slip VMQ O-ring is present on the underside of the feet.
Suitable for use in audio amplifier devices.
Available in both internal (AFM) and external (AFS) screw installation type.
AFM appears in sliver reflective finish and AFS appears in silver or black shot blast finish.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Bumpers |
| Product Number | AFM Series |
| Product Name | Aluminum Isolation Feet (Internal Screw Type) |