Keystone Electronics Corp. Hole Plug: .875" Hole Dia 8612

Description
Part Number: 8612 Hole Diameter: .875 [22.2] Material: Nylon 6/6 V-2 Style: Vented Type: Hole Plug Nylon Vent Plug for .875 [22.2] Dia Hole
Request a Quote
Description
Part Number: 8612 Hole Diameter: .875 [22.2] Material: Nylon 6/6 V-2 Style: Vented Type: Hole Plug Nylon Vent Plug for .875 [22.2] Dia Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hole Plug 8612 from Keystone Electronics Corp. is designed for .875-inch (22.2 mm) diameter holes. It is made from Nylon 6/6 with a matte black finish, providing durability and resistance to abrasion and vibration. This vented plug allows for airflow while effectively covering unused chassis holes, wiring outlets, and access openings. It snaps into panels with a thickness ranging from .032 inches (0.81 mm) to .125 inches (3.2 mm), making it suitable for various applications where protection from sharp edges is required. The overall height of the plug is 1.015 inches (25.8 mm) with a head diameter of .453 inches (11.5 mm).

Datasheet Summary
Powered by GS/AI

The Hole Plug 8612 from Keystone Electronics Corp. is designed for .875-inch (22.2 mm) diameter holes. It is made from Nylon 6/6 with a matte black finish, providing durability and resistance to abrasion and vibration. This vented plug allows for airflow while effectively covering unused chassis holes, wiring outlets, and access openings. It snaps into panels with a thickness ranging from .032 inches (0.81 mm) to .125 inches (3.2 mm), making it suitable for various applications where protection from sharp edges is required. The overall height of the plug is 1.015 inches (25.8 mm) with a head diameter of .453 inches (11.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Hole Plug: .875
New Hyde Park, NY, USA
Hole Plug: .875" Hole Dia
8612
Hole Plug: .875" Hole Dia 8612
Part Number: 8612 Hole Diameter: .875 [22.2] Material: Nylon 6/6 V-2 Style: Vented Type: Hole Plug Nylon Vent Plug for .875 [22.2] Dia Hole

Part Number: 8612

  • Hole Diameter: .875 [22.2]
  • Material: Nylon 6/6 V-2
  • Style: Vented
  • Type: Hole Plug

Nylon Vent Plug for .875 [22.2] Dia Hole

Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-8612-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-8612-ND
Hole Plugs - Tapered Caps 36-8612-ND
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"

"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 8612 36-8612-ND
Product Name Hole Plug: .875" Hole Dia Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers
Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers
Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers
Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers