STEGO Pressure Compensation Device Snap-in DA 284 | IP66

Description
High degree of protection Waterproof membrane Easy to install due to snap-in action Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the enclosurethrough the door seal. When the air inside the enclosure cools down, condensation may occur because the humidity cannot escape the enclosure. The easy-to-install pressure compensation device DA 284 provides compensation of pressure at a protection degree of IP66. Even with a slight overpressure, a waterproof membrane inside the plug allows the humidity to escape whilst blocking water and dirt from entering the enclosure.
Request a Quote Datasheet
Description
High degree of protection Waterproof membrane Easy to install due to snap-in action Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the enclosurethrough the door seal. When the air inside the enclosure cools down, condensation may occur because the humidity cannot escape the enclosure. The easy-to-install pressure compensation device DA 284 provides compensation of pressure at a protection degree of IP66. Even with a slight overpressure, a waterproof membrane inside the plug allows the humidity to escape whilst blocking water and dirt from entering the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Kennesaw, GA, United States
Pressure Compensation Device Snap-in
DA 284 | IP66
Pressure Compensation Device Snap-in DA 284 | IP66
High degree of protection Waterproof membrane Easy to install due to snap-in action Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the enclosurethrough the door seal. When the air inside the enclosure cools down, condensation may occur because the humidity cannot escape the enclosure. The easy-to-install pressure compensation device DA 284 provides compensation of pressure at a protection degree of IP66. Even with a slight overpressure, a waterproof membrane inside the plug allows the humidity to escape whilst blocking water and dirt from entering the enclosure.
  • High degree of protection
  • Waterproof membrane
  • Easy to install due to snap-in action

Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the enclosurethrough the door seal. When the air inside the enclosure cools down, condensation may occur because the humidity cannot escape the enclosure. The easy-to-install pressure compensation device DA 284 provides compensation of pressure at a protection degree of IP66. Even with a slight overpressure, a waterproof membrane inside the plug allows the humidity to escape whilst blocking water and dirt from entering the enclosure.

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Plugs, Stoppers, and Inserts
Product Number DA 284 | IP66
Product Name Pressure Compensation Device Snap-in
Shape / Application Button Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details