The MIV-PTV-7.9 is a push-fit powertrain vent designed for pressure equalization in automotive components such as transfer cases, transmissions, and traction motors, while preventing contamination from water, dust, and road debris. It features a micro silicone membrane and PA6+GF30 housing, with a recommended vertical mounting orientation within ±60°. The vent achieves IP67, IP68, and IP69K protection ratings, operates from -40°C to +125°C, meets UL94V0 flammability standards, and provides a typical airflow greater than 64 L/h at 70 mbar with a water entry pressure exceeding 345 mbar for one minute.
This powertrain vent is designed to protect oil-cooled motors and electric drive components by enabling pressure equalization while blocking harmful contaminants. The integrated membrane ensures reliable airflow, preventing moisture ingress and maintaining system performance in harsh operating environments.
Maintains pressure balance in sealed powertrain systems
Protects against water, dust, and contaminants
Prevents moisture ingress and condensation
Supports reliable airflow through advanced membrane
Enhances durability of motors and electric drive components
Suitable for automotive powertrain and sealed industrial systems
| Shenzhen Milvent Technology Co., Limited | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | MIV-PTV-7.9 |
| Product Name | Powertrain Pressure Relief Vents with Dual Mounting Options: Direct-Fit or Tube-Mount |
| Features | Vented |