Essentra Components Board Spacers, Standoffs 36832MF050

Description
"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36832MF050-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36832MF050-ND
Board Spacers, Standoffs 145-36832MF050-ND
"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 22.23Mm; Standoff Material Essentra Components - 28AH1393 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 22.23Mm; Standoff Material Essentra Components
28AH1393
Standoff, Hex Male-Female, 22.23Mm; Standoff Material Essentra Components 28AH1393
STANDOFF, HEX MALE-FEMALE, 22.23MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.23mm; External Width:9.53mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 22.23MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.23mm; External Width:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36832MF050-ND 28AH1393
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 22.23Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers