Essentra Components Board Spacers, Standoffs 36632MF100

Description
"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36632MF100-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36632MF100-ND
Board Spacers, Standoffs 145-36632MF100-ND
"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Natural"

"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 31.75Mm; Standoff Material Essentra Components - 28AH1390 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 31.75Mm; Standoff Material Essentra Components
28AH1390
Standoff, Hex Male-Female, 31.75Mm; Standoff Material Essentra Components 28AH1390
STANDOFF, HEX MALE-FEMALE, 31.75MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 31.75MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36632MF100-ND 28AH1390
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 31.75Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Steel Standoffs - BSO-024-32ZI - bisco industries
Specs
Type & Shape Standoff
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details