Keystone Electronics Corp. Steel Cable Clamp 8113

Description
Part Number: 8113 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8113 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8113 steel cable clamp is designed for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and has a clamp thickness of 0.060 inch (1.52 mm) and a width of 0.625 inch (15.9 mm). The clamp is intended for a cable diameter of 1.000 inch (25.4 mm), with a hole diameter of 0.781 inch (19.8 mm) and center-to-center spacing of 0.812 inch (20.6 mm).

Datasheet Summary
Powered by GS/AI

The 8113 steel cable clamp is designed for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and has a clamp thickness of 0.060 inch (1.52 mm) and a width of 0.625 inch (15.9 mm). The clamp is intended for a cable diameter of 1.000 inch (25.4 mm), with a hole diameter of 0.781 inch (19.8 mm) and center-to-center spacing of 0.812 inch (20.6 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8113 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8113
Steel Cable Clamp 8113
Part Number: 8113 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8113

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: 1.000 (25.4)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8113-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8113-ND
Cable Supports and Fasteners 36-8113-ND
"Cable Clamp, P-Type Silver Fastener 1.000"" (25.40mm)"

"Cable Clamp, P-Type Silver Fastener 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8113 36-8113-ND
Product Name Steel Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5036-ND - DigiKey
Specs
Material Steel
View Details
Nylon Cable Clamp - 7620 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
3 suppliers
Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers