Keystone Electronics Corp. Insulated Half Cable Clamp 8172

Description
Part Number: 8172 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8172 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8172 is an insulated steel half cable clamp designed for securing, insulating, and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion. It has a center-to-center distance of 1.000 inches (25.4 mm) for a cable diameter of 0.937 inches (23.8 mm), with a thickness of 0.060 inch (1.52 mm) and a width of 0.750 inch (19.1 mm).

Datasheet Summary
Powered by GS/AI

The 8172 is an insulated steel half cable clamp designed for securing, insulating, and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion. It has a center-to-center distance of 1.000 inches (25.4 mm) for a cable diameter of 0.937 inches (23.8 mm), with a thickness of 0.060 inch (1.52 mm) and a width of 0.750 inch (19.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8172
Insulated Half Cable Clamp 8172
Part Number: 8172 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8172

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .937 (23.8)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8172-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8172-ND
Cable Supports and Fasteners 36-8172-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.937"" (23.80mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.937"" (23.80mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8172 36-8172-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5040-ND - DigiKey
Specs
Material Steel
View Details