Essentra Components Board Spacers, Standoffs 15TSP036

Description
"Round Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP036-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP036-ND
Board Spacers, Standoffs 145-15TSP036-ND
"Round Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Round Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 15.88Mm; Standoff Material Essentra Components - 28AH1370 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 15.88Mm; Standoff Material Essentra Components
28AH1370
Standoff, Round Female-Female, 15.88Mm; Standoff Material Essentra Components 28AH1370
STANDOFF, ROUND FEMALE-FEMALE, 15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP036-ND 28AH1370
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 15.88Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-440-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details