solenoid valve CPVSC1-M1H-J-P-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical
| Festo Corporation | DigiKey | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | CPVSC1-M1H-J-P-Q3 | 2171-CPVSC1-M1H-J-P-Q3-ND |
| Product Name | Air solenoid valve | Valves and Control |
| Valve Type | Gate; Solenoid | Solenoid Valve |
| Primary Material | Aluminum | |
| Media | Air; Compressed Air | |
| Valve Size | 0.39 inch (10.00 mm) |