Epsilon’s axial torsional calibrator features 50 microinches (0.001 mm) resolution and has 2 inches (50 mm) of measuring range axial and torsional rotation where 0.050 inch (1.27 mm) of linear motion equates to 1° angle of twist. The autozero button and digital display greatly simplify calibration of extensometers. The 3590AT calibrator is designed to be used with the Model 3550 and 3550HT axial-torsional extensometers.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | Model 3590AT |
| Product Name | Axial-Torsional Digital Electronic Calibrator |
| Calibrator Style | Fixed |