Epsilon Technology Corp. Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| Epsilon’s 3590-TORSION Calibrator Accessory is designed for use with Epsilon models 3590 and 3590VHR Calibrators. It is designed for torsional calibration or verification of extensometers, including Epsilon axial-torsional models 3550,... | |
| Epsilon’s very high resolution calibrator features 0.8 microinches (20 nanometers) resolution and has 2 inches (50 mm) of measuring range. The 3590VHR is provided with a netbook PC and software... | |
| When it comes time to calibrate your extensometers, these calibrators are easier to use and faster than any others on the market. They have enough measuring range to calibrate nearly... |