DESCRIPTION
LTC is the universal instrument for the periodical check and calibration of the testing equipment. Moreover, the integrated leak simulator allows to exactly verify the accuracy of the testing system. PERFORMANCE
The LTC instrument is connected in derivation between the testing equipment and the object being tested with the provided quick-coupling Staubli® “T” fitting. The operator can adjust the leak flow through a manual needle valve or enable/disable the simulated leak by simply pressing a button on the LCD display. The internal pressure sensor measures the line pressure, the flow sensor measures the actual value of the leak adjusted through the needle valve. The LTC instrument shows both the test pressure and the leak flow on the display.
By simulating a specified leak, the operator can check the testing equipment’s efficiency and the correct programming of test parameters. By running a testing cycle with the leak engaged, the operator can check whether the equipment is actually able to detect and reject the component being tested with the specified leak. LTC has been designed as pressure calibrator to verify and certify the equipment pressure and flow measurements.
Through LTC instrument, the user can document and certify the performances of their testing equipment according to ISO9001.
CONNECTIVITY USB port to connect the device to a personal computer, pen drive for data recording.
BENEFITS
Pressure up to 40 bar
Full scale flow up to 950 cm3/min
Vacuum full scales are available
High measurement resolution: up to 1 Pa – up to 0.01 cm3/min
3.5” Colour TFT LCD display with touchscreen
High precision micro-valve for the leak simulator
Test data storage on USB pen drive
Accessories included: Carrying case; Universal power supply with USB output; USB cable with connectors USB type A and micro USB; USB pendrive with dedicated program to update the application software; Staubli quick connector RBE03; “T” junction with Staubli connector.
DESCRIPTION
LTC is the universal instrument for the periodical check and calibration of the testing equipment. Moreover, the integrated leak simulator allows to exactly verify the accuracy of the testing system.
PERFORMANCE
The LTC instrument is connected in derivation between the testing equipment and the object being tested with the provided quick-coupling Staubli® “T” fitting.
The operator can adjust the leak flow through a manual needle valve or enable/disable the simulated leak by simply pressing a button on the LCD display. The internal pressure sensor measures the line pressure, the flow sensor measures the actual value of the leak adjusted through the needle valve.
The LTC instrument shows both the test pressure and the leak flow on the display.
By simulating a specified leak, the operator can check the testing equipment’s efficiency and the correct programming of test parameters. By running a testing cycle with the leak engaged, the operator can check whether the equipment is actually able to detect and reject the component being tested with the specified leak.
LTC has been designed as pressure calibrator to verify and certify the equipment pressure and flow measurements.
Through LTC instrument, the user can document and certify the performances of their testing equipment according to ISO9001.
CONNECTIVITY
USB port to connect the device to a personal computer, pen drive for data recording.
BENEFITS
- Pressure up to 40 bar
- Full scale flow up to 950 cm3/min
- Vacuum full scales are available
- High measurement resolution: up to 1 Pa – up to 0.01 cm3/min
- 3.5” Colour TFT LCD display with touchscreen
- High precision micro-valve for the leak simulator
- Test data storage on USB pen drive
- Accessories included:
Carrying case;
Universal power supply with USB output;
USB cable with connectors USB type A and micro USB;
USB pendrive with dedicated program to update the application software;
Staubli quick connector RBE03;
“T” junction with Staubli connector.