Maury Microwave VNA Verification Kit 8050CK60

Description
Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of the appropriate verification standard measured by the user and the S-parameters measured at the factory. When combined with Insight™, users will be able to use overlapping uncertainty boundaries to validate a VNA calibration with increased confidence. Verification kits are available with Type N, 7mm, 3.5mm, 2.92mm and 2.4mm connectors.
Request a Quote
Description
Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of the appropriate verification standard measured by the user and the S-parameters measured at the factory. When combined with Insight™, users will be able to use overlapping uncertainty boundaries to validate a VNA calibration with increased confidence. Verification kits are available with Type N, 7mm, 3.5mm, 2.92mm and 2.4mm connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8050CK60 is a VNA calibration verification kit designed for 1-port and 2-port calibration validation with 3.5mm connectors, supporting frequencies from 0.05 to 26.5 GHz. It includes male and female loads, male and female offset shorts, a male-to-female beaded airline, and a male-to-female beaded mismatch as verification standards. These components enable calibration validation through S-parameter comparison with factory-characterized data and uncertainty boundary analysis when used with Insight software. The kit supports validation for both well-matched and mismatched DUTs.

Datasheet Summary
Powered by GS/AI

The 8050CK60 is a VNA calibration verification kit designed for 1-port and 2-port calibration validation with 3.5mm connectors, supporting frequencies from 0.05 to 26.5 GHz. It includes male and female loads, male and female offset shorts, a male-to-female beaded airline, and a male-to-female beaded mismatch as verification standards. These components enable calibration validation through S-parameter comparison with factory-characterized data and uncertainty boundary analysis when used with Insight software. The kit supports validation for both well-matched and mismatched DUTs.

Suppliers

Company
Product
Description
Supplier Links
VNA Verification Kit - 8050CK60 - Maury Microwave
Ontario, CA, United States
VNA Verification Kit
8050CK60
VNA Verification Kit 8050CK60
Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of the appropriate verification standard measured by the user and the S-parameters measured at the factory. When combined with Insight™, users will be able to use overlapping uncertainty boundaries to validate a VNA calibration with increased confidence. Verification kits are available with Type N, 7mm, 3.5mm, 2.92mm and 2.4mm connectors.

Characterized Device (CD) Calibration Verification Kits are designed for 1-port and 2-port VNA calibration validation for well-matched and mismatched DUTs. Each kit comes with individually characterized verification standards and is used for calibration validation by comparing the S-parameters of the appropriate verification standard measured by the user and the S-parameters measured at the factory. When combined with Insight™, users will be able to use overlapping uncertainty boundaries to validate a VNA calibration with increased confidence. Verification kits are available with Type N, 7mm, 3.5mm, 2.92mm and 2.4mm connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 8050CK60
Product Name VNA Verification Kit
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - S340B1 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
VNA Calibration Standard - 8583B1 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Standard - 2561E - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Standard - 8031A6 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details