20-3030 is an unfilled, low viscosity epoxy system. This system was designed for fast, self leveling and ease of use. 20-3030 has a convenient 2:1 mix ratio and will cure at room temperature. It is a good choice for chemical, water and corrosion resistance. 20-3030 also exhibits excellent adhesion to metals, plastic, and coated lead wires.
| Epoxies Etc... | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | 20-3030 |
| Product Name | Epoxy Potting and Casting Resin |
| Form / Function | Liquid |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Epoxy |
| Composition | Unfilled |
| Industry | Electronics |