Master Bond EP42HT-2FG is a room temperature setting, two component epoxy adhesive, sealant and coating specially formulated for food applications. It has been independently tested and certified by one of the nation's leading laboratories to meet the most stringent requirements of FDA CFR 175.300. EP42HT-2FG is well suited for the bonding of substrates common to the manufacture of food service equipment and the coating of containment vessels. It also has superb electrical properties, outstanding flowability and is an excellent system for potting and encapsulation. EP42HT-2FG has exceptional resistance to heat, boiling water, fats, oils and many other chemicals, as well as steam and radiation.
| Master Bond, Inc. | |
|---|---|
| Product Category | Insulating Varnishes and Impregnating Resins |
| Product Number | EP42HT-2FG |
| Product Name | Two Component Adhesive for Food Applications |
| Substrate Compatibility | Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer |
| Form / Shape | Liquid |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; OEM or Industrial; Semiconductors, IC's; Tooling |
| Chemical System | Epoxy |
| Cure / Technology | Room Temperature Vulcanizing or Curing; Thermoset |