Enting Water Conditioning, Inc. Uni-Dose Pump-4.8-24 GPD, 120V 4776-3

Description
Uni-Dose Pump-4.8-24 GPD, 120V
Description
Uni-Dose Pump-4.8-24 GPD, 120V

Suppliers

Company
Product
Description
Supplier Links
Uni-Dose Pump-4.8-24 GPD, 120V - 4776-3 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Uni-Dose Pump-4.8-24 GPD, 120V
4776-3
Uni-Dose Pump-4.8-24 GPD, 120V 4776-3
Uni-Dose Pump-4.8-24 GPD, 120V

Uni-Dose Pump-4.8-24 GPD, 120V

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4776-3
Product Name Uni-Dose Pump-4.8-24 GPD, 120V
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details