SSI Technologies, LLC MediaGauge™ MG1-9V MG1 - 9V - 5000

Description
The MediaGauge™ Model MG1-9V is a NEMA 4X rated stand alone 9V battery operated multi-functional digital pressure gauge with a standard input pressure port made of 316L stainless steel which has better pitting corrosion resistance in some media, such as seawater. The MediaGauge™ MG1-9V is well suited for marine applications. The MediaGauge™ MG1-9V contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a pressure port and a LCD back lit display. The MG1-9V has an accuracy of ± 1.0% full scale and is a lower cost alternative in the SSI MediaGauge™ family of digital pressure gauges. The MediaGauge™ MG1-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. The MediaGauge™ MG1-9V is made of all laser-welded 316L stainless steel for optimal media isolation and usage in a wide variety of media and corrosion or oxidation resistant applications. These compact 2 ½ inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well suited for a variety of industrial and commercial applications such as marine, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG1-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gauges. Accuracy: ± 1.0 % Full Scale Pressure Ranges: 5, 30, 100, 200, 500, 1000, 3000, 5000 PSI Keypad Operated Functions: Auto zero and peak hold Operating Temperature: -10°C to 60°C Storage Temperature: -20°C to 85°C
Description
The MediaGauge™ Model MG1-9V is a NEMA 4X rated stand alone 9V battery operated multi-functional digital pressure gauge with a standard input pressure port made of 316L stainless steel which has better pitting corrosion resistance in some media, such as seawater. The MediaGauge™ MG1-9V is well suited for marine applications. The MediaGauge™ MG1-9V contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a pressure port and a LCD back lit display. The MG1-9V has an accuracy of ± 1.0% full scale and is a lower cost alternative in the SSI MediaGauge™ family of digital pressure gauges. The MediaGauge™ MG1-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. The MediaGauge™ MG1-9V is made of all laser-welded 316L stainless steel for optimal media isolation and usage in a wide variety of media and corrosion or oxidation resistant applications. These compact 2 ½ inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well suited for a variety of industrial and commercial applications such as marine, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG1-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gauges. Accuracy: ± 1.0 % Full Scale Pressure Ranges: 5, 30, 100, 200, 500, 1000, 3000, 5000 PSI Keypad Operated Functions: Auto zero and peak hold Operating Temperature: -10°C to 60°C Storage Temperature: -20°C to 85°C

Suppliers

Company
Product
Description
Supplier Links
Janesville, WI, USA
MediaGauge™ MG1-9V
MG1 - 9V - 5000
MediaGauge™ MG1-9V MG1 - 9V - 5000
The MediaGauge™ Model MG1-9V is a NEMA 4X rated stand alone 9V battery operated multi-functional digital pressure gauge with a standard input pressure port made of 316L stainless steel which has better pitting corrosion resistance in some media, such as seawater. The MediaGauge™ MG1-9V is well suited for marine applications. The MediaGauge™ MG1-9V contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a pressure port and a LCD back lit display. The MG1-9V has an accuracy of ± 1.0% full scale and is a lower cost alternative in the SSI MediaGauge™ family of digital pressure gauges. The MediaGauge™ MG1-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment. The MediaGauge™ MG1-9V is made of all laser-welded 316L stainless steel for optimal media isolation and usage in a wide variety of media and corrosion or oxidation resistant applications. These compact 2 ½ inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well suited for a variety of industrial and commercial applications such as marine, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG1-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gauges. Accuracy: ± 1.0 % Full Scale Pressure Ranges: 5, 30, 100, 200, 500, 1000, 3000, 5000 PSI Keypad Operated Functions: Auto zero and peak hold Operating Temperature: -10°C to 60°C Storage Temperature: -20°C to 85°C

The MediaGauge™ Model MG1-9V is a NEMA 4X rated stand alone 9V battery operated multi-functional digital pressure gauge with a standard input pressure port made of 316L stainless steel which has better pitting corrosion resistance in some media, such as seawater. The MediaGauge™ MG1-9V is well suited for marine applications. The MediaGauge™ MG1-9V contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a pressure port and a LCD back lit display. The MG1-9V has an accuracy of ± 1.0% full scale and is a lower cost alternative in the SSI MediaGauge™ family of digital pressure gauges. The MediaGauge™ MG1-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure reading; and zero adjustment.
The MediaGauge™ MG1-9V is made of all laser-welded 316L stainless steel for optimal media isolation and usage in a wide variety of media and corrosion or oxidation resistant applications. These compact 2 ½ inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well suited for a variety of industrial and commercial applications such as marine, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG1-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical pressure gauges.

  • Accuracy: ± 1.0 % Full Scale
  • Pressure Ranges: 5, 30, 100, 200, 500, 1000, 3000, 5000 PSI
  • Keypad Operated Functions: Auto zero and peak hold
  • Operating Temperature: -10°C to 60°C
  • Storage Temperature: -20°C to 85°C
Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Digital Pressure Gauges
Product Number MG1 - 9V - 5000
Product Name MediaGauge™ MG1-9V
Pressure Measurement Sealed
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Accuracy 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Vacuum Transducer, MicroPirani-Absolute Piezo, Display, NW25 ISO-KF, RS232 Model: 910-21034 - 910-21034 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology MicroPirani (MEMS Thermal Conductivity), Piezo absolute (MEMS diaphragm)
View Details
Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
Scale Units pounds per square inch; bar
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details