RS Components, Ltd. Plastic Sheets 2820159

Description
RS PRO 2820159 Plastic Sheet
Request a Quote
Description
RS PRO 2820159 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 2820159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
2820159
Plastic Sheets 2820159
RS PRO 2820159 Plastic Sheet

RS PRO 2820159 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820159
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1575 inch (4 mm)
View Details
Plastic Sheets - 4383696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.97 inch (50 mm)
View Details
Plastic Sheets - 2820733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.3937 inch (10 mm)
View Details
Plastic Rods - 2970175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.7874 inch (20 mm)
View Details