High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM065070 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 2.5579 to 2.5591 inch (64.97 to 65.00 mm) |
| Housing Bore | 2.7559 to 2.7571 inch (70.00 to 70.03 mm) |
| Bearing ID | 2.5591 inch (65.00 mm) |