GGB GGB-CBM™ Thin-Walled Bimetallic Bearings 11 GGB-CCM

Description
STRUCTURE Thin Walled Bimetal Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer High load capacity and suited to temperatures from -150°C up to 280°C Different metallic backings are available: stainless steel, carbon steel or bronze Lead-free alloys are available
Request a Quote
Description
STRUCTURE Thin Walled Bimetal Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer High load capacity and suited to temperatures from -150°C up to 280°C Different metallic backings are available: stainless steel, carbon steel or bronze Lead-free alloys are available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GGB-CBMT Thin-Walled Bimetallic Bearings are designed for high-load applications across various industries, including mechanical engineering, food and beverage, and construction. These bearings feature a self-lubricating design with a solid lubricant (graphite) uniformly distributed in the sliding layer, eliminating the need for maintenance. They can operate effectively within a temperature range of -150°C to 280°C.

The bearings are available with different metallic backings, including stainless steel, carbon steel, and bronze, and lead-free alloy options are also offered. The maximum load capacity and performance characteristics are suitable for demanding environments, with a maximum sliding speed of 0.3 to 0.5 m/s and a coefficient of friction ranging from 0.10 to 0.20. Custom bearing forms can be manufactured to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The GGB-CBMT Thin-Walled Bimetallic Bearings are designed for high-load applications across various industries, including mechanical engineering, food and beverage, and construction. These bearings feature a self-lubricating design with a solid lubricant (graphite) uniformly distributed in the sliding layer, eliminating the need for maintenance. They can operate effectively within a temperature range of -150°C to 280°C.

The bearings are available with different metallic backings, including stainless steel, carbon steel, and bronze, and lead-free alloy options are also offered. The maximum load capacity and performance characteristics are suitable for demanding environments, with a maximum sliding speed of 0.3 to 0.5 m/s and a coefficient of friction ranging from 0.10 to 0.20. Custom bearing forms can be manufactured to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
GGB-CBM™ Thin-Walled Bimetallic Bearings - 11 GGB-CCM - GGB
Thorofare, NJ, United States
GGB-CBM™ Thin-Walled Bimetallic Bearings
11 GGB-CCM
GGB-CBM™ Thin-Walled Bimetallic Bearings 11 GGB-CCM
STRUCTURE Thin Walled Bimetal Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer High load capacity and suited to temperatures from -150°C up to 280°C Different metallic backings are available: stainless steel, carbon steel or bronze Lead-free alloys are available

STRUCTURE

Thin Walled Bimetal Bearing produced by Metallurgic Powder Process

CHARACTERISTICS

  • Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer
  • High load capacity and suited to temperatures from -150°C up to 280°C
  • Different metallic backings are available: stainless steel, carbon steel or bronze
  • Lead-free alloys are available
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 11 GGB-CCM
Product Name GGB-CBM™ Thin-Walled Bimetallic Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0810DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 07 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
EP79™ Solid Polymer Polymer Plain Bearings - 04 EP79 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
DU® Metal-Polymer Composite PTFE Bearings - 08 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details