GGB DP10™ Metal-Polymer Plain Bearings 06 DB10

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications particularly in marginally lubricated applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications particularly in marginally lubricated applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DP10 Metal-Polymer Plain Bearings from GGB are designed for a variety of applications in both automotive and industrial sectors. They are suitable for use in braking systems, clutches, hinges, pumps, and various machinery, including agricultural and construction equipment. The bearings exhibit good wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated applications, especially when lubrication is marginal. These bearings are made from lead-free materials, compliant with ELV, WEEE, and RoHS specifications, making them environmentally friendly. They can accommodate linear, oscillating, and rotating movements, and are available in various custom designs, including special dimensions and shapes. The maximum static load capacity is 20,000 psi, with a dynamic load capacity of 36,000 psi, and they can operate at temperatures up to 536°F (280°C). The bearings are suitable for both unhardened and hardened shaft surfaces, with a recommended surface roughness of Ra ,â§ 2 - 16 Oºin.

Datasheet Summary
Powered by GS/AI

The DP10 Metal-Polymer Plain Bearings from GGB are designed for a variety of applications in both automotive and industrial sectors. They are suitable for use in braking systems, clutches, hinges, pumps, and various machinery, including agricultural and construction equipment. The bearings exhibit good wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated applications, especially when lubrication is marginal. These bearings are made from lead-free materials, compliant with ELV, WEEE, and RoHS specifications, making them environmentally friendly. They can accommodate linear, oscillating, and rotating movements, and are available in various custom designs, including special dimensions and shapes. The maximum static load capacity is 20,000 psi, with a dynamic load capacity of 36,000 psi, and they can operate at temperatures up to 536°F (280°C). The bearings are suitable for both unhardened and hardened shaft surfaces, with a recommended surface roughness of Ra ,â§ 2 - 16 Oºin.

Suppliers

Company
Product
Description
Supplier Links
DP10™ Metal-Polymer Plain Bearings - 06 DB10 - GGB
Thorofare, NJ, United States
DP10™ Metal-Polymer Plain Bearings
06 DB10
DP10™ Metal-Polymer Plain Bearings 06 DB10
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications particularly in marginally lubricated applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications particularly in marginally lubricated applications
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06 DB10
Product Name DP10™ Metal-Polymer Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DP10™ Metal-Polymer Plain Bearings - 07O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Solid Polymer High Precision Plain Bearings - 1215 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details
DS™ Metal-Polymer Self-Lubricating Bearings - 06G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 08 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details