ENMET Corporation SDS-97D Series Sensor/Transmitter Hydrogen, H2 P/N 10022-1500

Description
P/N 10022-1500, SDS-97D Series Sensor/Transmitter Hydrogen, H2 Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc. The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3. The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.
Description
P/N 10022-1500, SDS-97D Series Sensor/Transmitter Hydrogen, H2 Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc. The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3. The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.

Suppliers

Company
Product
Description
Supplier Links
SDS-97D Series Sensor/Transmitter Hydrogen, H2 - P/N 10022-1500 - ENMET Corporation
Ann Arbor, MI, USA
SDS-97D Series Sensor/Transmitter Hydrogen, H2
P/N 10022-1500
SDS-97D Series Sensor/Transmitter Hydrogen, H2 P/N 10022-1500
P/N 10022-1500, SDS-97D Series Sensor/Transmitter Hydrogen, H2 Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc. The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3. The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.

P/N 10022-1500, SDS-97D Series Sensor/Transmitter Hydrogen, H2
Features

  • Non-intrusive push button calibration
  • Excellent chemical selectivity
  • 4-20 mA output, 24 VDC powered
  • One-person calibration
  • Digital display
  • Electrochemical sensors
  • RFI/EMI resistant
  • Optional Precalibrated Sensor Exchange

SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc.
The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3.
The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.

Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Transmitters
Product Number P/N 10022-1500
Product Name SDS-97D Series Sensor/Transmitter Hydrogen, H2
Gas Types H2
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
Electrical Outputs Current
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Gas Types O2; (0-10 ppm to 0-50%)
Electrical Outputs Current
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
Electrical Outputs Current
View Details