ENMET Corporation SDS-97D Series Sensor/Transmitter Hydrogen Sulfide, H2S P/N 10022-0200

Description
P/N 10022-0200, SDS-97D Series Sensor/Transmitter Hydrogen Sulfide, H2S Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc. The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3. The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.
Description
P/N 10022-0200, SDS-97D Series Sensor/Transmitter Hydrogen Sulfide, H2S Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc. The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3. The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.

Suppliers

Company
Product
Description
Supplier Links
SDS-97D Series Sensor/Transmitter Hydrogen Sulfide, H2S - P/N 10022-0200 - ENMET Corporation
Ann Arbor, MI, USA
SDS-97D Series Sensor/Transmitter Hydrogen Sulfide, H2S
P/N 10022-0200
SDS-97D Series Sensor/Transmitter Hydrogen Sulfide, H2S P/N 10022-0200
P/N 10022-0200, SDS-97D Series Sensor/Transmitter Hydrogen Sulfide, H2S Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc. The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3. The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.

P/N 10022-0200, SDS-97D Series Sensor/Transmitter Hydrogen Sulfide, H2S
Features

  • Non-intrusive push button calibration
  • Excellent chemical selectivity
  • 4-20 mA output, 24 VDC powered
  • One-person calibration
  • Digital display
  • Electrochemical sensors
  • RFI/EMI resistant
  • Optional Precalibrated Sensor Exchange

SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc.
The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3.
The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.

Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Transmitters
Product Number P/N 10022-0200
Product Name SDS-97D Series Sensor/Transmitter Hydrogen Sulfide, H2S
Gas Types H2S
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
Electrical Outputs Current
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Gas Types CO2; H2; O2; SO2; (He, N2, Ar)
Electrical Outputs Current
View Details
Carbon Monoxide Monitor - 9100 - LAND
Specs
Measurement Type Trace
Gas Types Toxic; CO; (0-10000 ppm)
Electrical Outputs Current
View Details