Safeguard Analytics Gas Detector Model SA-220

Description
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of last calibration date. This device also has configurable sleep modes, GPS entry details and event logging. Optional features include relay outputs, intrinsically safe barrier for hazardous environments and choice of housing between ABS plastic for non-hazardous environments and aluminum or stainless steel for hazardous environments. The SA-220 can be used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs.
Request a Quote Datasheet
Description
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of last calibration date. This device also has configurable sleep modes, GPS entry details and event logging. Optional features include relay outputs, intrinsically safe barrier for hazardous environments and choice of housing between ABS plastic for non-hazardous environments and aluminum or stainless steel for hazardous environments. The SA-220 can be used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Detector - Model SA-220 - Safeguard Analytics
The Woodlands, TX, United States
Gas Detector
Model SA-220
Gas Detector Model SA-220
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of last calibration date. This device also has configurable sleep modes, GPS entry details and event logging. Optional features include relay outputs, intrinsically safe barrier for hazardous environments and choice of housing between ABS plastic for non-hazardous environments and aluminum or stainless steel for hazardous environments. The SA-220 can be used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs.

Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”.

A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of last calibration date. This device also has configurable sleep modes, GPS entry details and event logging.

Optional features include relay outputs, intrinsically safe barrier for hazardous environments and choice of housing between ABS plastic for non-hazardous environments and aluminum or stainless steel for hazardous environments. The SA-220 can be used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Instruments
Product Number Model SA-220
Product Name Gas Detector
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
Display Digital
Features Audible or Visual Alarms (optional feature); Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Scalable Gas Detection Control System - Model SCX-800MA - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
Scalable Gas Detection Control System - Model SCX-800M - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
Multi Sensor Aspirated Based Monitoring System - Model SA-6XES - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
Scalable Gas Detection Control System - Model SCX-1600M - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details