Engineered Systems & Designs, Inc. Oxygen Analyzers Controllers Model 1600

Description
ABOUT ESD All instruments are manufactured in the USA. Our modern facility and skilled staff guarantee the highest quality products. We strive to provide you with same-day response to all inquiries. We maintain an inventory that enables us to ship 95% of our product line within 24-48 hours. Every instrument undergoes a rigorous testing and quality assurance procedure before it leaves our facility. Our instruments are backed with two-year warranties and excellent technical service. We are constantly expanding, updating and improving our products and technical support to make your efforts more productive.
Description
ABOUT ESD All instruments are manufactured in the USA. Our modern facility and skilled staff guarantee the highest quality products. We strive to provide you with same-day response to all inquiries. We maintain an inventory that enables us to ship 95% of our product line within 24-48 hours. Every instrument undergoes a rigorous testing and quality assurance procedure before it leaves our facility. Our instruments are backed with two-year warranties and excellent technical service. We are constantly expanding, updating and improving our products and technical support to make your efforts more productive.

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzers Controllers - Model 1600 - Engineered Systems & Designs, Inc.
Newark, DE, USA
Oxygen Analyzers Controllers
Model 1600
Oxygen Analyzers Controllers Model 1600
ABOUT ESD All instruments are manufactured in the USA. Our modern facility and skilled staff guarantee the highest quality products. We strive to provide you with same-day response to all inquiries. We maintain an inventory that enables us to ship 95% of our product line within 24-48 hours. Every instrument undergoes a rigorous testing and quality assurance procedure before it leaves our facility. Our instruments are backed with two-year warranties and excellent technical service. We are constantly expanding, updating and improving our products and technical support to make your efforts more productive.

ABOUT ESD

  • All instruments are manufactured in the USA. Our modern facility and skilled staff guarantee the highest quality products.
  • We strive to provide you with same-day response to all inquiries.
  • We maintain an inventory that enables us to ship 95% of our product line within 24-48 hours.
  • Every instrument undergoes a rigorous testing and quality assurance procedure before it leaves our facility.
  • Our instruments are backed with two-year warranties and excellent technical service.
  • We are constantly expanding, updating and improving our products and technical support to make your efforts more productive.
Supplier's Site

Technical Specifications

  Engineered Systems & Designs, Inc.
Product Category Dissolved Oxygen Meters
Product Number Model 1600
Product Name Oxygen Analyzers Controllers
Form Factor Lab / Benchtop
Dissolved O2 Range 100 ppm
Accuracy -1 to 1 ppm
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Enabled Dissolved Oxygen (DO) and Temperature Meter - ULTRAPENx2™ PTBT5™ - Myron L Company
Specs
Form Factor Hand Held 
Features and Functionality Battery Powered
Dissolved O2 Range 0 to 20 ppm
View Details
Dissolved Oxygen System - 9408 Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Modular
Number of Control Relays 2
Features and Functionality Extreme Environment; Self-test / Diagnostics
View Details
Water Analysis Meter - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
Dissolved O2 Range 0 to 20 ppm
View Details
Sampling Dissolved Oxygen Meter -  - CO2Meter.com
Specs
Form Factor Modular
Dissolved O2 Range 0 to 2 ppm
Accuracy 20000 ppm
View Details