EMX Industries, Inc. Light Measurement Sensor LEX-100

Description
Verify the presence and measure the relative light intensity of a wide variety of light sources, such as LEDs, monitors, and lamps. The LEX-100 Light Measurement Sensor can be used to automate light evaluation processes, monitor light brightness and, when equipped with user-supplied filters, selectively measure specific light colors. This versatile light sensor has a 2-digit display that indicates signal strength, making set-up and integration quick and easy. User set-up parameters include detection threshold and gain adjustment. A 2-meterfiber optic cable with threaded end fitting makes mounting and positioning easy. High sensitivity and high resolution Fast response Adjustable gain Analog output signal may be used to evaluate light sources based on light intensity PNP/NPN discrete output Remote lock Replaceable fiber optic assembly Robust construction expected in an industrial environment
Description
Verify the presence and measure the relative light intensity of a wide variety of light sources, such as LEDs, monitors, and lamps. The LEX-100 Light Measurement Sensor can be used to automate light evaluation processes, monitor light brightness and, when equipped with user-supplied filters, selectively measure specific light colors. This versatile light sensor has a 2-digit display that indicates signal strength, making set-up and integration quick and easy. User set-up parameters include detection threshold and gain adjustment. A 2-meterfiber optic cable with threaded end fitting makes mounting and positioning easy. High sensitivity and high resolution Fast response Adjustable gain Analog output signal may be used to evaluate light sources based on light intensity PNP/NPN discrete output Remote lock Replaceable fiber optic assembly Robust construction expected in an industrial environment

Suppliers

Company
Product
Description
Supplier Links
Light Measurement Sensor - LEX-100 - EMX Industries, Inc.
Cleveland, OH, USA
Light Measurement Sensor
LEX-100
Light Measurement Sensor LEX-100
Verify the presence and measure the relative light intensity of a wide variety of light sources, such as LEDs, monitors, and lamps. The LEX-100 Light Measurement Sensor can be used to automate light evaluation processes, monitor light brightness and, when equipped with user-supplied filters, selectively measure specific light colors. This versatile light sensor has a 2-digit display that indicates signal strength, making set-up and integration quick and easy. User set-up parameters include detection threshold and gain adjustment. A 2-meterfiber optic cable with threaded end fitting makes mounting and positioning easy. High sensitivity and high resolution Fast response Adjustable gain Analog output signal may be used to evaluate light sources based on light intensity PNP/NPN discrete output Remote lock Replaceable fiber optic assembly Robust construction expected in an industrial environment

Verify the presence and measure the relative light intensity of a wide variety of light sources, such as LEDs, monitors, and lamps. The LEX-100 Light Measurement Sensor can be used to automate light evaluation processes, monitor light brightness and, when equipped with user-supplied filters, selectively measure specific light colors.
This versatile light sensor has a 2-digit display that indicates signal strength, making set-up and integration quick and easy. User set-up parameters include detection threshold and gain adjustment. A 2-meterfiber optic cable with threaded end fitting makes mounting and positioning easy.

  • High sensitivity and high resolution
  • Fast response
  • Adjustable gain
  • Analog output signal may be used to evaluate light sources based on light intensity
  • PNP/NPN discrete output
  • Remote lock
  • Replaceable fiber optic assembly
  • Robust construction expected in an industrial environment
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Color Meters and Appearance Instruments
Product Number LEX-100
Product Name Light Measurement Sensor
Property Measured Gloss; Light Intensity
Application Automated Testing, Verify Light Source on/off, Monitor Brightness
User Interface Digital
Unlock Full Specs
to access all available technical data

Similar Products

Spectrophotometer - PCE-CSM 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB
Instrument Type Spectrophotometer
Instrument Geometry 8 deg / d
View Details
Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Chroma
Application measure ultra low luminances
Measurement Scale XYZ
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
2035 Process Analyzer - Photometric - A252035021C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details