Konica Minolta Sensing Americas, Inc. Spectroradiometer CS-2000A

Description
The CS-2000A is a highly accurate spectroradiometer with the ability to measure ultra low luminances, as low as 0.0005 cd/m2, and contrast levels of 1,000,000:1. To achieve this, the instrument uses technology to reduce sensor signal noise, a measurement angle of 1°, and by maintaining less than 5nm half bandwidth. CS-S10w Professional Data Management Software is included as a standard accessory, enabling highly accurate measurement visualization and management. Acceptance judgments based on the dominant wavelength can be completed with this software. The CS-2000A features a measurement angle switching function which allows the user to select a specified measurement angle of 0.1°, 0.2°, or 1° depending upon the application. This enables a standard minimum measuring diameter of 0.5mm. A close-up lens (optional accessory) can be purchased to measure areas as small as 0.1mm. This enables the instrument to measure general displays and quick and stable luminosity and chromaticity measurements of ultra-small areas such as automotive or aircraft instrument panels and audio systems. By attaching a diffuser adapter for illuminance measurement (optional accessory) enables the CS-2000A to accurately perform spectroscopic measurements of illuminance and chromaticity of irradiated light.
Request a Quote
Description
The CS-2000A is a highly accurate spectroradiometer with the ability to measure ultra low luminances, as low as 0.0005 cd/m2, and contrast levels of 1,000,000:1. To achieve this, the instrument uses technology to reduce sensor signal noise, a measurement angle of 1°, and by maintaining less than 5nm half bandwidth. CS-S10w Professional Data Management Software is included as a standard accessory, enabling highly accurate measurement visualization and management. Acceptance judgments based on the dominant wavelength can be completed with this software. The CS-2000A features a measurement angle switching function which allows the user to select a specified measurement angle of 0.1°, 0.2°, or 1° depending upon the application. This enables a standard minimum measuring diameter of 0.5mm. A close-up lens (optional accessory) can be purchased to measure areas as small as 0.1mm. This enables the instrument to measure general displays and quick and stable luminosity and chromaticity measurements of ultra-small areas such as automotive or aircraft instrument panels and audio systems. By attaching a diffuser adapter for illuminance measurement (optional accessory) enables the CS-2000A to accurately perform spectroscopic measurements of illuminance and chromaticity of irradiated light.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS-2000A is a high-accuracy spectroradiometer for measuring luminance from 0.0005 cd/m² to 5,000 cd/m² and chromaticity with ±0.0015 x and ±0.001 y accuracy at 0.05 cd/m² or higher. It offers selectable measuring angles of 1°, 0.2°, and 0.1°, with a 5 nm or less half-bandwidth across 380 to 780 nm. Repeatability is 0.15% in luminance. Polarization error is 3% or less for 0.1° and 0.2° angles. The instrument supports USB and RS-232C communication, operates at 5 to 30°C, and measures 158 × 262 × 392 mm, weighing 7.0 kg. Standard software enables scotopic luminosity, spectral analysis, and contrast evaluation. Optional close-up lenses allow measurement of areas as small as 0.1 mm. An illuminance adapter is available for illuminance measurements up to 7,500,000 lx with a 0.1° angle.

Datasheet Summary
Powered by GS/AI

The CS-2000A is a high-accuracy spectroradiometer for measuring luminance from 0.0005 cd/m² to 5,000 cd/m² and chromaticity with ±0.0015 x and ±0.001 y accuracy at 0.05 cd/m² or higher. It offers selectable measuring angles of 1°, 0.2°, and 0.1°, with a 5 nm or less half-bandwidth across 380 to 780 nm. Repeatability is 0.15% in luminance. Polarization error is 3% or less for 0.1° and 0.2° angles. The instrument supports USB and RS-232C communication, operates at 5 to 30°C, and measures 158 × 262 × 392 mm, weighing 7.0 kg. Standard software enables scotopic luminosity, spectral analysis, and contrast evaluation. Optional close-up lenses allow measurement of areas as small as 0.1 mm. An illuminance adapter is available for illuminance measurements up to 7,500,000 lx with a 0.1° angle.

Suppliers

Company
Product
Description
Supplier Links
Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Spectroradiometer
CS-2000A
Spectroradiometer CS-2000A
The CS-2000A is a highly accurate spectroradiometer with the ability to measure ultra low luminances, as low as 0.0005 cd/m2, and contrast levels of 1,000,000:1. To achieve this, the instrument uses technology to reduce sensor signal noise, a measurement angle of 1°, and by maintaining less than 5nm half bandwidth. CS-S10w Professional Data Management Software is included as a standard accessory, enabling highly accurate measurement visualization and management. Acceptance judgments based on the dominant wavelength can be completed with this software. The CS-2000A features a measurement angle switching function which allows the user to select a specified measurement angle of 0.1°, 0.2°, or 1° depending upon the application. This enables a standard minimum measuring diameter of 0.5mm. A close-up lens (optional accessory) can be purchased to measure areas as small as 0.1mm. This enables the instrument to measure general displays and quick and stable luminosity and chromaticity measurements of ultra-small areas such as automotive or aircraft instrument panels and audio systems. By attaching a diffuser adapter for illuminance measurement (optional accessory) enables the CS-2000A to accurately perform spectroscopic measurements of illuminance and chromaticity of irradiated light.

The CS-2000A is a highly accurate spectroradiometer with the ability to measure ultra low luminances, as low as 0.0005 cd/m2, and contrast levels of 1,000,000:1. To achieve this, the instrument uses technology to reduce sensor signal noise, a measurement angle of 1°, and by maintaining less than 5nm half bandwidth.

CS-S10w Professional Data Management Software is included as a standard accessory, enabling highly accurate measurement visualization and management. Acceptance judgments based on the dominant wavelength can be completed with this software.

The CS-2000A features a measurement angle switching function which allows the user to select a specified measurement angle of 0.1°, 0.2°, or 1° depending upon the application. This enables a standard minimum measuring diameter of 0.5mm. A close-up lens (optional accessory) can be purchased to measure areas as small as 0.1mm. This enables the instrument to measure general displays and quick and stable luminosity and chromaticity measurements of ultra-small areas such as automotive or aircraft instrument panels and audio systems.

By attaching a diffuser adapter for illuminance measurement (optional accessory) enables the CS-2000A to accurately perform spectroscopic measurements of illuminance and chromaticity of irradiated light.

Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Meters and Appearance Instruments
Product Number CS-2000A
Product Name Spectroradiometer
Property Measured Chroma
Application measure ultra low luminances
Measurement Scale XYZ
Instrument Type Spectroradiometer
Measuring Area 158 (W) x 262 (H) x 392 (D) mm
Unlock Full Specs
to access all available technical data

Similar Products

Gloss meter - Rhopoint IQ-S 20°/60°/85° - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Gloss; Haze; RIQ
User Interface Digital
Display Type Digital Numerical Display
View Details
Spectrophotometer - CM-5 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application evaluate the color and appearance of opaque, transparent, and translucent samples.
Measurement Scale Hunter L, a, b; cE*CMC; XYZ; Yxy
View Details
Chroma Meter Difference with Colorimeter - CR-400 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Chroma
Application evaluate the color of objects, particularly with smoother surface conditions
Measurement Scale cE*CMC
View Details
Peanut Butter Index Colorimeter - CR-410PB - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application measures the color of peanut butter
Measurement Scale Hunter L, a, b; cE*CMC
View Details